Product Overview: BZX84-C36 from NXP Semiconductors
The BZX84-C36 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a renowned leader in the electronic components industry. This product is part of the BZX84 series, which is well-known for its high-quality Zener diodes that offer excellent voltage regulation, making them ideal for a wide range of applications.
Key Features
- Zener Voltage (VZ): The BZX84-C36 has a nominal Zener voltage of 36V, which makes it suitable for providing a stable reference voltage in various electronic circuits.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can withstand moderate levels of power while maintaining its performance and reliability.
- Package: The device comes in a small SOT23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB (Printed Circuit Board) design.
- Tolerance: It features a standard voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Operating Temperature Range: The BZX84-C36 can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.
Applications
The BZX84-C36 Zener diode is commonly used in a variety of electronic circuits, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84-C36 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under all specified conditions.
Environmental Compliance
In line with global environmental standards, the BZX84-C36 is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in eco-conscious applications.
Whether you are designing consumer electronics or industrial systems, the BZX84-C36 from NXP Semiconductors is an excellent choice for reliable voltage regulation and protection.