EN
  • EN
  • DE

SN74HC4538

Part No SN74HC4538
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720472-SN74HC4538
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4538 CAD Model

Description

SN74HC4538 Dual Precision Monostable Multivibrator

The SN74HC4538 from Texas Instruments is a high-performance, dual monostable multivibrator integrated circuit that is designed for a wide range of timing applications. This device is part of the 74HC series, known for its high-speed CMOS technology, making it compatible with most TTL logic families. The SN74HC4538 is characterized by its precision control of output pulse widths, ensuring reliable and consistent performance for critical timing operations.

Each of the two independent multivibrators within the SN74HC4538 is equipped with separate clear and trigger inputs. A trigger on a falling edge sets the output to high, and the output remains high for the duration determined by the external timing components (resistor and capacitor). Once the timing cycle is complete, the output automatically returns to its low state. The clear input can be used to immediately terminate the output pulse at any time, providing additional control over the timing operations.

Key Features:

  • Wide Supply Voltage Range: 2V to 6V, accommodating various application requirements.
  • High Output Current: Capable of driving up to 15 mA at the output, allowing for direct interfacing with other logic components.
  • Retriggerable: For versatile timing extensions, the SN74HC4538 can be triggered repeatedly, resetting the timing cycle with each new trigger pulse.
  • Output Pulse Width Control: The duration of the output pulse can be adjusted by external RC components, offering a wide range of timing intervals.
  • Temperature Stability: The output pulse width remains stable over the entire temperature range, ensuring consistent performance in varying environmental conditions.

Applications for the SN74HC4538 are diverse and include timing circuits, pulse shaping, missing pulse detection, and as a delay timer in digital systems. Its precision and reliability make it an ideal choice for designers and engineers looking to implement accurate timing functions in their electronic projects.

With its robust design and flexible features, the SN74HC4538 Dual Precision Monostable Multivibrator from Texas Instruments stands out as a versatile component for any timing-related application. Whether in industrial, consumer, or computing devices, this IC ensures precise control over timing events with ease.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5471 $51.9745
225+ $0.4490 $101.0250
345+ $0.4349 $150.0405
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess