EN
  • EN
  • DE

SN74HC4852D

Part No SN74HC4852D
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / 2 Circuit IC Switch 4:1 195Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Max) 39ns, 78ns
Channel Capacitance (CS(off), CD(off)) 22pF
Current - Leakage (IS(off)) (Max) 200nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4852
Other Names 296-33939-5,TEXTISSN74HC4852D,SN74HC4852DG4,SN74HC4852DE4,SN74HC4852DE4,SN74HC4852DG4,2156-SN74HC4852D,SN74HC4852D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261749-SN74HC4852D
Ultra Librarian 3D Model Ultra Librarian SN74HC4852D CAD Model

Description

The SN74HC4852D from Texas Instruments is a versatile and high-performance analog multiplexer/demultiplexer that is designed to handle a wide range of signal routing applications. This integrated circuit is part of the HC family, which is known for its high speed and low power consumption, making it suitable for interfacing with both CMOS and LSTTL logic levels.

Key Features:

  • Wide Voltage Range: The SN74HC4852D operates on a broad voltage range of 2V to 6V, which allows it to be used in various systems without the need for level shifting.
  • Dual 4-Channel Multiplexing: It features two 4-channel multiplexers that can be controlled independently, providing flexibility in signal routing for complex applications.
  • Low ON-State Resistance: The device boasts a low ON-state resistance, typically around 70 ohms at 4.5V, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between channels, thereby preserving signal integrity and preventing damage to the device.
  • Wide Operating Temperature: With an operating temperature range from -40°C to 85°C, the SN74HC4852D is suitable for use in industrial environments and other demanding applications.

Applications:

The SN74HC4852D is ideal for use in a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing

Package and Quality:

The device is available in a 16-pin SOIC package, which is compact and suitable for space-constrained applications. It is also RoHS compliant and follows the high-quality manufacturing standards set by Texas Instruments, ensuring reliability and performance consistency.

Overall, the SN74HC4852D is a highly reliable and efficient solution for designers looking to implement precise and flexible signal routing in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess