EN
  • EN
  • DE

SN74HC623DW

Part No SN74HC623DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74HC623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-8346-5, SN74HC623DWG4-ND, -SN74HC623DWG4, -SN74HC623DWG4-NDR, -296-8346-5, 296-8346-5-NDR, -296-8346-5-NDR, -296-8346-5-ND, -SN74HC623DW-NDR, SN74HC623DWG4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896616-SN74HC623DW
Ultra Librarian 3D Model Ultra Librarian SN74HC623DW CAD Model

Description

Description of Texas Instruments SN74HC623DW

The SN74HC623DW is a high-performance, octal bus transceiver from Texas Instruments, designed for asynchronous communication between data buses. The device facilitates bidirectional communication between two eight-bit buses by providing the necessary buffering and control to ensure data integrity during transfer.

Key Features:

  • Logic Family: The device is part of the HC family, which means it has high noise immunity and low power consumption, making it suitable for a wide range of applications.
  • Bus Transceiver Type: It features an octal bus transceiver with 3-state outputs that can be used to drive bus lines or buffer memory address registers.
  • Pin Configuration: The SN74HC623DW comes in a 20-pin SOIC package, providing a compact form factor for space-constrained applications.
  • Voltage Range: It operates over a broad voltage range from 2V to 6V, allowing for use in systems with varying logic levels.
  • Drive Capability: With the ability to drive up to 15 LSTTL loads, the SN74HC623DW is capable of handling significant output loads.

Applications:

The versatility of the SN74HC623DW makes it ideal for a variety of applications, including:

  • Data bus interfacing and buffering
  • Memory address driving
  • Input/output port expansion
  • Microprocessor or microcontroller interfacing

Performance and Quality:

As with all Texas Instruments products, the SN74HC623DW is manufactured to high standards, ensuring reliable performance and durability. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial environments.

Ordering Information:

For ordering, the product is available under the designation SN74HC623DW. It is supplied in a tube or tape and reel, which is ideal for automated assembly processes. For detailed product specifications and ordering options, customers should consult the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1592 $57.1144
15+ $6.6948 $100.4220
24+ $6.4856 $155.6544
32+ $6.2764 $200.8448
42+ $6.0671 $254.8182
56+ $5.4395 $304.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,013 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess