EN
  • EN
  • DE

SN74HC86ADBR

Part No SN74HC86ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT EXCLUSIVE-OR GATE / XOR (Exclusive OR) IC 4 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.3V ~ 1.2V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC86
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 896620-SN74HC86ADBR
Ultra Librarian 3D Model Ultra Librarian SN74HC86ADBR CAD Model

Description

The SN74HC86ADBR is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit (IC) from Texas Instruments, a leader in semiconductor solutions. This IC is designed to operate with a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of electronic applications, from consumer electronics to industrial systems.

Key Features:

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per gate
  • Supply Voltage Range: 2V to 6V
  • Output Current: 5.2 mA
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-14 (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Logic Family: HC
  • Propagation Delay Time: 13 ns at 4.5V

The SN74HC86ADBR offers a balanced propagation delay and transition time, which ensures high-speed operation for the system. It is characterized for operation from -40°C to 85°C, making it reliable in extreme temperature conditions.

This IC is implemented in Texas Instruments' HC technology, which provides the inherent advantages of CMOS technology, such as low power consumption and high noise immunity. The SN74HC86ADBR is also compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with existing TTL components.

Its SSOP-14 package is optimized for reduced space on printed circuit boards, making it an excellent choice for compact designs. Moreover, the SN74HC86ADBR is RoHS compliant, reflecting Texas Instruments' commitment to environmentally friendly manufacturing practices.

Whether you are designing a complex digital system or simply need a reliable logic gate for your circuit, the SN74HC86ADBR provides performance and quality that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1198 $50.8752
58+ $1.7394 $100.8852
90+ $1.6850 $151.6500
123+ $1.6307 $200.5761
159+ $1.5763 $250.6317
213+ $1.4132 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess