EN
  • EN
  • DE

SN74HCS125QDRQ1

Part No SN74HCS125QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HCS125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74HCS125QDRQ1DKR,296-SN74HCS125QDRQ1CT,296-SN74HCS125QDRQ1TR
Standard Package 2,500
Win Source Part Number 985382-SN74HCS125QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS125QDRQ1 CAD Model

Description

Product Overview: SN74HCS125QDRQ1

The SN74HCS125QDRQ1 is a high-performance, automotive-grade quad bus buffer gate from Texas Instruments, designed to provide high-speed, non-inverting buffer and line driver functionalities with 3-state outputs. This integrated circuit is part of the advanced high-speed CMOS (HCS) family, offering robust performance for automotive and industrial applications where signal integrity and operational reliability are paramount.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range from 2 V to 6 V, making it versatile for various automotive applications and compatible with many microcontrollers and digital systems.
  • High Drive Capability: With its ability to source and sink up to 8 mA at 5 V, the SN74HCS125QDRQ1 can drive capacitive loads and provide strong signal propagation, suitable for driving long cables and high-capacitance lines.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or data lines where multiple devices can share the same connection without interference.
  • Low Power Consumption: This device is characterized by low power consumption, which is critical in automotive applications where energy efficiency is a key consideration.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the device's resilience against the harsh electrical environments found in automotive applications.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for use in the automotive industry.

Applications

The SN74HCS125QDRQ1 is ideal for various applications within the automotive sector, including:

  • Body control modules
  • Infotainment systems
  • Instrument clusters
  • Telematics

Quality and Reliability

As an automotive-grade product, the SN74HCS125QDRQ1 is manufactured to the highest standards, ensuring operation under extreme conditions. It is qualified for use in automotive applications according to the AEC-Q100 standards, which test for temperature, device functionality, and reliability over time.

With its robust design and advanced features, the SN74HCS125QDRQ1 from Texas Instruments is a reliable choice for designers looking to integrate high-quality buffering capabilities in their automotive electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4738 $52.1180
260+ $0.3888 $101.0880
400+ $0.3767 $150.6800
550+ $0.3645 $200.4750
710+ $0.3524 $250.2040
950+ $0.3159 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess