The SN74LS12N is a high-performance, triple 3-input NAND gate integrated circuit from Texas Instruments, designed to operate with a 5V power supply. This device is part of the 74LS family of logic gates, which are known for their low-power Schottky technology, providing a perfect blend of speed and power efficiency.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 3
- Inputs per Circuit: 3
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package / Case: PDIP-14
- Mounting Type: Through Hole
Performance Benefits
The SN74LS12N offers excellent performance with its fast propagation delay and high noise immunity, making it suitable for a wide range of applications. Its low power consumption is ideal for battery-powered devices, and the Schottky clamped transistor-to-transistor logic ensures minimal energy waste during operation.
Applications
With its robust design and versatile functionality, the SN74LS12N is well-suited for use in various digital applications, including:
- Control systems
- Logic signal processing
- Function generators
- Computer logic units
- Alarm systems
- Industrial electronics
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS12N is no exception, as it goes through rigorous testing and quality control measures to ensure it meets the industry's highest standards. Users can trust this component for its consistent performance and durability in demanding environments.
Environmental Compliance
The SN74LS12N complies with RoHS standards, ensuring that it is free from harmful substances and is safe for use in electronics that require environmental certifications.