EN
  • EN
  • DE

SN74LS157DE4

Part No SN74LS157DE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC  /  Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS157
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256556-SN74LS157DE4
Ultra Librarian 3D Model Ultra Librarian SN74LS157DE4 CAD Model

Description

Product Overview: SN74LS157DE4

The SN74LS157DE4 from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that is a vital component for digital systems requiring the selection or routing of binary information. Designed with Low-Power Schottky (LS) technology, this integrated circuit ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Versatile Functionality: The SN74LS157DE4 enables the selection of one out of two data sources for each output, making it highly versatile for a variety of digital applications.
  • Low Power Consumption: Leveraging LS technology, it operates with minimal power dissipation, which is crucial for power-sensitive designs.
  • High-Speed Performance: It offers fast switching capabilities, which is essential for high-speed data processing and communication systems.
  • Output Enable Feature: The device includes an output enable function, allowing the output to be disabled and thus preventing any potential data bus contention.

Applications

The SN74LS157DE4 is commonly used in digital circuits where data routing is necessary. This includes:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer memory system applications

Technical Specifications

Some of the technical specifications of the SN74LS157DE4 include:

  • Supply Voltage Range: 4.75 V to 5.25 V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: Through-hole or surface mount options available
  • Standard TTL Logic Levels

Quality and Reliability

As with all Texas Instruments products, the SN74LS157DE4 is manufactured to the highest quality standards. It has been rigorously tested to ensure reliable performance in a wide range of environmental conditions. With its robust design and proven technology, the SN74LS157DE4 is a trusted choice for engineers and designers looking for a dependable data selector/multiplexer solution.

Ordering Information

For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact authorized distributors. Ensure to specify the correct product code, SN74LS157DE4, to receive the exact component that fits your project requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess