EN
  • EN
  • DE

SN74LS259BDRG4

Part No SN74LS259BDRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Latch Addressable 8-CH D-Type 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -400 µA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type
Low Level Output Current 8 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 36 mA
Number of Bits 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 1
Number of Output Lines 8
Number of Pins 16
Operating Supply Voltage 5 V
Output Current 8 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 19 ns
Weight 141.690917 mg
Win Source Part Number 1095080-SN74LS259BDRG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS259BDRG4 CAD Model

Description

Product Overview: SN74LS259BDRG4

The SN74LS259BDRG4 is a high-performance, 8-Bit Addressable Latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family and is commonly used in the implementation of memory storage and control applications. It is a versatile component suitable for a wide range of digital systems.

Key Features

  • Logic Family: The device belongs to the Low-Power Schottky (LS) family, ensuring low power consumption and high speed.
  • Number of Bits: It features an 8-bit storage register, which can be addressed individually, allowing for selective setting or resetting of the bits.
  • Output Type: The outputs are bipolar, which provides robust drive capabilities.
  • Operating Voltage: It operates at a standard 5V power supply, which is typical for TTL logic circuits.
  • Package: The device comes in a space-saving surface-mount SOIC-16 package, ideal for compact PCB layouts.
  • Data Retention: The latch is capable of retaining data indefinitely as long as the power supply is maintained.

Applications

The SN74LS259BDRG4 is suitable for a variety of applications including:

  • Memory address registers
  • Control registers
  • Data routing and signal multiplexing
  • Industrial control systems
  • Microprocessor auxiliary storage

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS259BDRG4 is no exception and is built to meet or exceed industry standards for performance and durability. It is designed for commercial and industrial temperature ranges, ensuring reliable operation under varying environmental conditions.

Environmental Compliance

As an environmentally conscious manufacturer, Texas Instruments ensures that the SN74LS259BDRG4 complies with RoHS directives, making it lead-free and safe for the environment.

Support and Resources

For technical support, reference designs, and more information on how to integrate the SN74LS259BDRG4 into your projects, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess