EN
  • EN
  • DE

SN74LS260N

Part No SN74LS260N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP NOR Gate 2-Element 5-IN Bipolar 14-Pin PDIP NOR Gate 2-Element 5-IN...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095084-SN74LS260N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS260N CAD Model

Description

SN74LS260N Dual 5-Input NOR Gate

The SN74LS260N is a high-performance, dual 5-input NOR gate integrated circuit from Texas Instruments, designed to operate over a wide range of power supply voltages. This device is part of the 7400 series logic family, which is renowned for its reliability and versatility in digital circuits. The SN74LS260N is crafted to cater to the needs of complex digital systems requiring multiple input logic gate functions.

Key Features

  • Logic Type: Dual 5-Input NOR Gate
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package: 14-Pin PDIP (Plastic Dual-In-Line Package)
  • Technology: Low Power Schottky (LS)
  • Switching Characteristics: Fast propagation delay and transition times
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads

Applications

The SN74LS260N is suitable for various applications that require high-speed logic operations. It is commonly used in:

  • Digital computers
  • Control systems
  • Communication systems
  • Signal processing units
  • Instrumentation and test equipment

Performance and Quality

With Texas Instruments' commitment to quality, the SN74LS260N is manufactured to deliver high-level performance and dependability. It provides a balanced combination of speed and power consumption, making it an excellent choice for both battery-powered and line-powered applications. The Low Power Schottky technology reduces power dissipation without compromising speed.

Design and Layout

The SN74LS260N comes in a user-friendly 14-pin PDIP, which is compatible with standard breadboards and sockets, facilitating easy integration into prototyping and production environments. Its pin configuration is designed for straightforward implementation, allowing designers to easily incorporate the device into their digital systems.

Support and Resources

For design support and detailed technical information, Texas Instruments provides extensive resources, including datasheets, application notes, and design guides. The SN74LS260N is supported by a wide range of development tools and software, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6170 $56.5950
80+ $1.3268 $106.1440
120+ $1.2854 $154.2480
165+ $1.2439 $205.2435
210+ $1.2024 $252.5040
280+ $1.0780 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess