SN74LS266J: Quad 2-Input Exclusive-NOR Gate with Open-Collector Outputs
The SN74LS266J is a high-performance, quadruple 2-input Exclusive-NOR (XNOR) gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This IC is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a balanced trade-off between speed and power consumption.
The device features four independent Exclusive-NOR gates, each with two inputs. The XNOR logic function outputs a high level when the inputs are equal, and a low level when the inputs are different. This makes the SN74LS266J an essential component for various logic operations such as parity generation and checking, equality comparison, and in the implementation of binary adders or subtractors.
One of the key characteristics of the SN74LS266J is its open-collector outputs. This allows for wired-AND connections and the ability to connect outputs from multiple gates directly without using additional components. Open-collector outputs also enable the SN74LS266J to interface with higher voltage systems, as the output level can be pulled up to a voltage higher than the VCC of the IC, within the absolute maximum ratings.
Constructed in a sturdy ceramic dual in-line package (DIP), the SN74LS266J ensures reliable operation even in harsh conditions. The 14-pin configuration is standard for this type of logic gate, making it compatible with breadboards, sockets, and printed circuit boards designed for DIP packages.
Key specifications of the SN74LS266J include:
- Operating voltage range: Typically 5V (4.75V to 5.25V)
- Low power consumption: Schottky technology ensures efficient operation
- High noise immunity: Suitable for industrial environments
- Typical propagation delay: Fast signal processing for real-time applications
- Operating temperature range: Suitable for a wide range of ambient conditions
The SN74LS266J from Texas Instruments is a versatile and reliable choice for designers who require dependable logic functions with the added flexibility of open-collector outputs. Whether used in computing systems, data processing, instrumentation, or control circuits, the SN74LS266J delivers performance that engineers can trust.