EN
  • EN
  • DE

SN74LS293NG4

Part No SN74LS293NG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 14-DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Count Rate 42 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74LS293
Other Names SN74LS293NE4,SN74LS293NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258949-SN74LS293NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS293NG4 CAD Model

Description

The SN74LS293NG4 is a high-performance, 4-bit binary counter from Texas Instruments, renowned for its reliability and versatility in a wide array of electronics applications. This integrated circuit is part of the 74LS series, which are known for their low-power Schottky technology, offering a fine balance between speed and power consumption.

Key Features

  • 4-Bit Binary Counter: The SN74LS293NG4 is capable of counting up to 16 binary increments, making it suitable for various counting operations in digital systems.
  • Versatile Counting Modes: This device can operate in several different modes, including a divide-by-two counter and a general-purpose counter, providing flexibility for different applications.
  • Direct Clear Function: A direct clear input allows for immediate resetting of the counter, which is essential for precise timing and control operations.
  • Low Power Consumption: The low-power Schottky technology ensures minimal energy usage, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: It operates effectively over a wide voltage range, accommodating various levels of power supply and ensuring compatibility with other logic families.

Applications

The SN74LS293NG4's robust design and functionality make it well-suited for use in a variety of electronic systems, including:

  • Digital clocks and timers
  • Frequency dividers
  • Sequential state machines
  • Event counters in embedded systems
  • General digital circuitry requiring counting functions

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.75 V to 5.25 V
Operating Temperature 0°C to 70°C
Package Type DIP-14
Counting Sequence Binary

The SN74LS293NG4 is a testament to Texas Instruments' commitment to providing high-quality, dependable components for the electronics industry. Whether used in educational settings for teaching digital logic or implemented in commercial products, this binary counter is a solid choice for designers and engineers alike.

You May Also Be Interested in

Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess