EN
  • EN
  • DE

SN74LS31NS

Part No SN74LS31NS
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC HEX DELAY ELEMENT 16SO / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 634 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 727122-SN74LS31NS
Ultra Librarian 3D Model Ultra Librarian SN74LS31NS CAD Model

Description

The SN74LS31NS from Texas Instruments is a high-performance component designed for various digital applications. This integrated circuit belongs to the 74LS logic family, which is renowned for its low power consumption and high speed, making it suitable for a wide range of electronic devices and systems.

Key Features:

  • Logic Type: The SN74LS31NS is a Quadruple 2-Input Positive-NAND Gate. This logic gate performs the NAND boolean function, which is a fundamental building block in digital circuits.
  • Package: It comes in a 14-pin SOP (Small Outline Package), which is ideal for space-constrained applications while still being easy to handle in manufacturing and prototyping environments.
  • Operating Voltage: The device operates at a voltage range of 4.75V to 5.25V, typical for TTL (Transistor-Transistor Logic) devices, providing a stable and reliable performance in standard TTL systems.
  • Power Dissipation: With a low power dissipation, the SN74LS31NS is designed to minimize energy consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • Operating Temperature: The device is capable of operating over a wide temperature range, ensuring reliability and functionality under various environmental conditions.
  • High-Speed: The 74LS series is known for its high-speed operation, and the SN74LS31NS is no exception. It provides fast response times, which is essential for high-performance computing and real-time processing applications.

Applications:

The SN74LS31NS is versatile and can be used in numerous applications, including:

  • Computing systems
  • Embedded systems
  • Data processing
  • Control systems
  • Signal processing

With its robust design and adherence to industry standards, the SN74LS31NS is a reliable choice for designers and engineers looking to incorporate NAND logic into their digital systems. Texas Instruments' commitment to quality ensures that this component will perform consistently and meet the demands of modern electronic challenges.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8157 $101.9625
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7393 $251.3620
455+ $0.6628 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess