EN
  • EN
  • DE

SN74LS353N

Part No SN74LS353N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual 4-line to 1-line data selectors / multiplexers 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1040513-SN74LS353N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS353N CAD Model

Description

Product Overview: SN74LS353N

The SN74LS353N is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is categorized as a Dual 4-Line to 1-Line Data Selectors/Multiplexers and is a crucial component in digital systems requiring data routing and selection functionality.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4:1
  • Output Type: Single-Ended
  • Operating Voltage: 4.75 V to 5.25 V
  • Package / Case: 16-PDIP (0.300", 7.62mm)
  • Mounting Type: Through Hole
  • Operating Temperature: 0°C to 70°C

Performance and Quality

The SN74LS353N is designed to deliver high-performance operation with a typical switching time of 25 ns, ensuring rapid data selection and routing in your circuits. The device also features a low-power Schottky circuitry which minimizes power consumption while maintaining high-speed operation. Manufactured under Texas Instruments' stringent quality standards, the SN74LS353N ensures reliability and durability for various applications.

Applications

With its versatile functionality, the SN74LS353N is ideal for a broad range of applications, including:

  • Data processing and control systems
  • Communication systems
  • Signal routing in audio and video equipment
  • Function generators and instrumentation
  • Computer peripheral switching

Availability and Support

The SN74LS353N is available in a standard 16-pin DIP package, making it easy to integrate into existing and new designs. Texas Instruments provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources to facilitate its use in your projects.

Whether you're designing complex digital systems or simple signal routing solutions, the SN74LS353N offers a reliable and efficient choice for your multiplexing needs.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4902 $52.3530
35+ $2.8638 $100.2330
55+ $2.7743 $152.5865
75+ $2.6848 $201.3600
97+ $2.5953 $251.7441
129+ $2.3268 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess