EN
  • EN
  • DE

SN74LS375NSRE4

Part No SN74LS375NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC QUAD BISTABLE LATCH 16SO / D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 12ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS37
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257294-SN74LS375NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS375NSRE4 CAD Model

Description

Product Overview: SN74LS375NSRE4

The SN74LS375NSRE4 is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in digital applications. This particular product is a 4-bit bistable latch, which is part of the 74LS family, known for low-power Schottky technology. It is designed to provide temporary data storage and transferring capabilities within digital systems.

Key Features

  • Type: 4-Bit Bistable Latch
  • Package: 16-Pin Plastic SOP (Small Outline Package)
  • Operating Voltage: Typically 5V
  • Technology: Low-power Schottky
  • Series: 74LS

The SN74LS375NSRE4 offers a quartet of latches with a common clear and common strobe function. This means that the device can be cleared or have its information strobed simultaneously across all four latches, making it highly efficient for parallel data storage or transfer operations. The clear function is synchronous, which ensures that all latches are cleared in unison with the clock signal, enhancing the precision of operations.

Applications

Due to its robust design and reliable performance, the SN74LS375NSRE4 is well-suited for a wide range of digital applications. These include:

  • Temporary data storage
  • Data transfer between different parts of a system
  • Buffer registers
  • Control registers

Quality and Support

As with all Texas Instruments products, the SN74LS375NSRE4 is manufactured to the highest quality standards. Customers can expect consistent performance and durability from this component. Texas Instruments also provides extensive technical support and resources, including datasheets, application notes, and design tools to assist in the integration of the SN74LS375NSRE4 into various projects.

Whether you're developing consumer electronics, industrial control systems, or complex computing hardware, the SN74LS375NSRE4 from Texas Instruments is a reliable choice for your digital storage and transfer needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess