EN
  • EN
  • DE

SN74LS398N

Part No SN74LS398N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1095102-SN74LS398N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS398N CAD Model

Description

The SN74LS398N by Texas Instruments is a high-performance, quad 2-port register that is part of the 74LS logic family. This integrated circuit is designed to offer a versatile solution for temporary storage of data and transfer between two buses in digital systems.

Key Features

  • Logic Type: Quad 2-Port Register
  • Package: 16-Pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: 4.75 V to 5.25 V
  • Operating Temperature: 0°C to 70°C
  • Logic Family: LS
  • Propagation Delay Time: Typically 18 ns

Performance and Applications

The SN74LS398N is engineered to have low power consumption and high noise immunity, characteristic of the LS technology. It features a dual 4-bit design, which allows for the simultaneous transfer of two 4-bit words from two sets of four input/output buses. Each pair of registers is controlled by independent clock and enable inputs, which facilitates flexible control of data transfer and storage.

This component is often utilized in data buffering applications, where temporary data storage is required. It is also suitable for use in systems that require data to be transferred between different buses or units, such as microprocessor or microcontroller-based systems, data communication equipment, and control systems.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LS398N is manufactured to stringent standards, ensuring consistent performance and durability in a wide range of environmental conditions. Each device is rigorously tested to meet or exceed the listed specifications, providing designers and engineers with a reliable component for their digital logic needs.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product datasheet for the SN74LS398N.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess