The Texas Instruments TLC7628IN is a precision dual 8-bit digital-to-analog converter (DAC) designed to deliver high-performance output in a compact form. This integrated circuit is part of the TLC7628 series and is particularly well-suited for applications requiring a dual DAC configuration with serial input control.
Key Features
- Dual 8-Bit DACs: The device includes two independent 8-bit DACs, allowing for simultaneous dual-channel analog output.
- Serial Interface: It features a serial input interface for digital data, making it easy to interface with microprocessors and microcontrollers.
- Wide Operating Voltage: The TLC7628IN operates across a wide range of voltages, from 4.5V to 15.5V, providing flexibility in various system designs.
- Low Power Consumption: Designed for power-sensitive applications, it offers low power consumption, which is critical for battery-operated devices.
- Monotonicity: The DAC outputs are guaranteed to be monotonic, ensuring stable and predictable analog outputs.
- Settling Time: It boasts a fast settling time, which is essential for applications requiring quick response times and high-speed data processing.
Applications
The TLC7628IN is versatile and can be used in a variety of applications, including:
- Digital control systems
- Process control equipment
- Data acquisition systems
- PC peripherals
- Instrumentation and test equipment
Reliability and Quality
As with all Texas Instruments products, the TLC7628IN is manufactured to high standards, ensuring reliability and performance consistency. It is available in a PDIP (Plastic Dual In-line Package), which is known for its ease of handling and robustness, making it suitable for prototyping as well as mass production.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that integrating the TLC7628IN into your design is as smooth and efficient as possible.