The SN74LS625N is a precision voltage-controlled oscillator (VCO) from Texas Instruments, designed to offer superior performance in a wide range of electronic applications. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology, ensuring efficient operation and reduced power consumption.
Key Features
- Wide Frequency Range: The SN74LS625N is capable of generating frequencies from a few Hz up to several MHz, making it versatile for various applications.
- Voltage Control Linearity: The oscillator provides excellent linearity in frequency control over the voltage range, ensuring consistent and predictable performance.
- High Stability: It offers high stability in frequency generation, which is crucial for applications requiring precise timing and control.
- Adjustable Duty Cycle: The duty cycle of the output waveform can be adjusted, providing flexibility for different signal processing requirements.
- Monolithic Design: The device's monolithic construction ensures high reliability and low noise operation.
Applications
The SN74LS625N is widely used in applications that require precise frequency control and generation. These include:
- Function generators
- Phase-locked loops (PLLs)
- Signal processing equipment
- Communication systems
- Instrumentation and test equipment
- Computer systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature
0°C to 70°C
Package Type
DIP (Dual In-line Package)
Pin Count
14
The SN74LS625N is available in a robust plastic DIP package and is designed for easy integration into a broad range of electronic systems. With its proven design and reliable performance, the SN74LS625N from Texas Instruments remains a popular choice for designers and engineers seeking a dependable VCO solution.