EN
  • EN
  • DE

SN74LS630N

Part No SN74LS630N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ERROR DETECTION AND CORRECTION / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS630
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672337-SN74LS630N
Ultra Librarian 3D Model Ultra Librarian SN74LS630N CAD Model

Description

The SN74LS630N is a versatile and high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and precision. This particular device is part of the 74LS series, which is a family of Low-Power Schottky logic integrated circuits. The SN74LS630N is designed to meet the rigorous demands of various electronic applications, making it a popular choice among engineers and electronics enthusiasts alike.

Key Features

  • Technology: The SN74LS630N is built on Low-Power Schottky technology, offering a favorable balance between speed and power consumption.
  • Functionality: This IC is known for its high-functionality, capable of handling complex operations within digital systems.
  • Package: It comes in a standard 20-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Operating Voltage: The device typically operates at a voltage range of 4.75V to 5.25V, which is ideal for TTL (Transistor-Transistor Logic) level systems.
  • Compatibility: The SN74LS630N is designed to be compatible with other TTL logic families, allowing for seamless integration into existing systems or in the development of new projects.

Applications

The SN74LS630N is used in a wide array of applications due to its flexibility and high performance. Some common applications include:

  • Digital computers and computing systems
  • Data storage and retrieval systems
  • Communication systems
  • Process control units
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS630N is no exception. Each IC is rigorously tested to ensure it meets the high standards expected by customers. The device's longevity and dependability make it a trusted component in both commercial and industrial applications.

Ordering Information

To order the SN74LS630N or to obtain more information about pricing and availability, customers can visit the Texas Instruments official website or contact authorized distributors. Texas Instruments provides comprehensive technical documentation, including datasheets and support resources, to assist in the application of the SN74LS630N in your projects.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8852 $50.5076
32+ $3.1879 $102.0128
49+ $3.0883 $151.3267
67+ $2.9887 $200.2429
87+ $2.8890 $251.3430
116+ $2.5902 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess