EN
  • EN
  • DE

SN74LV00APWG4

Part No SN74LV00APWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP  /  NAND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1257734-SN74LV00APWG4
HTSUS 8542.39.0001
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 90
Base Product Number 74LV00
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Logic Level - High 1.5V
Logic Level - Low 0.5V
Current - Output High, Low 12mA, 12mA
Current - Quiescent (Max) 20 µA
Voltage - Supply 2V ~ 5.5V
Number of Inputs 2
Number of Circuits 4
Logic Type NAND Gate
Series 74LV
Mfr Texas Instruments
Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Ultra Librarian 3D Model Ultra Librarian SN74LV00APWG4 CAD Model

Description

SN74LV00APWG4: A High-Performance Quadruple 2-Input Positive-NAND Gate IC

The SN74LV00APWG4 is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of modern electronics with its high functionality and reliability. This IC belongs to the SN74LV family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

At the heart of the SN74LV00APWG4 are four independent 2-input positive-NAND gates. These gates are designed to perform the Boolean function Y = (A • B)̅, where A and B are the inputs and Y is the output. The device operates at a voltage range of 2 V to 5.5 V, which allows for compatibility with a wide range of other logic families and makes it versatile for interfacing with various types of digital circuitry.

Key features of the SN74LV00APWG4 include its ability to drive up to 4 mA at the output with a typical VOLP (output ground bounce) of 0.8V at VCC = 3.3V, TA = 25°C. This ensures strong signal integrity and reduces the risk of signal loss or interference in noisy environments. Additionally, the IC has a typical VOHV (output VOH undershoot) of 2V at VCC = 3.3V, further contributing to its robust performance.

The SN74LV00APWG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its compact size does not compromise its functionality or performance, making it a go-to choice for engineers and designers working on high-density circuit boards.

Applications for the SN74LV00APWG4 are diverse and include, but are not limited to, logic gates, computing devices, signal processing, and control systems. Its ability to function effectively under a broad range of operating conditions and its compatibility with other logic levels make it a versatile component for both prototyping and mass production.

In summary, the SN74LV00APWG4 from Texas Instruments is a reliable and efficient solution for implementing NAND gate logic in a variety of electronic systems. Its low power consumption, high noise immunity, and compatibility with multiple voltage levels ensure that it can be integrated into a wide range of applications while maintaining optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2829 $50.9220
380+ $0.2650 $100.7000
590+ $0.2561 $151.0990
840+ $0.2382 $200.0880
1,095+ $0.2292 $250.9740
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,080 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess