The SN74LV11ANSR from Texas Instruments is a high-performance, triple 3-input positive-AND gate designed to operate from a wide voltage range of 2V to 5.5V. This flexibility in operating voltage makes the SN74LV11ANSR suitable for a multitude of applications ranging from battery-powered devices to industrial systems.
This logic gate is part of the SN74 family, which is renowned for its reliability and versatility in digital circuit design. The SN74LV11ANSR comes in a compact 14-pin SOIC package, making it ideal for space-constrained applications where board real estate is at a premium.
The device features a high drive output capability, which allows for improved signal integrity by driving capacitive loads without significant signal degradation. This is particularly useful in driving long lines or for driving devices with high input capacitance.
Key Features:
- Operating Voltage: Wide range of 2V to 5.5V, accommodating various logic levels and making the device suitable for interfacing with both TTL and CMOS circuits.
- Logic Type: Triple 3-input AND gate, providing logical conjunction for digital signals.
- Output Drive Capability: Capable of driving high capacitive loads, preserving signal integrity.
- Package: Available in a small-outline 14-pin SOIC package that is conducive to efficient PCB layout.
- Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
- Speed: Fast propagation delay times, which are critical for high-speed applications.
The SN74LV11ANSR is designed with latch-up performance that exceeds 250 mA per JESD 17, providing robustness and stability within the circuit. Additionally, it is characterized for operation from -40°C to 85°C, making it versatile for industrial applications that may experience extreme temperature variations.
In summary, the SN74LV11ANSR from Texas Instruments is a dependable and flexible component for implementing logical AND functions in a variety of digital circuits. Its wide operating voltage range, ability to drive high capacitive loads, and small package size make it an excellent choice for designers looking to optimize their digital systems.