EN
  • EN
  • DE

MAX1772EEI-TG068

Part No MAX1772EEI-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 311147-MAX1772EEI-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1772EEI-TG068 CAD Model

Description

The MAX1772EEI-TG068 is a highly efficient, step-down DC-DC controller designed and manufactured by Maxim Integrated. This controller is specifically engineered to convert higher DC input voltages to lower regulated output voltages with a high degree of precision and reliability. The device is well-suited for a variety of applications including distributed power systems, portable devices, and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The MAX1772EEI-TG068 operates over a broad input voltage range, accommodating various power supply requirements and ensuring versatility in different system configurations.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for different voltage requirements across multiple applications.
  • High Efficiency: Maxim Integrated's proprietary technology ensures high conversion efficiency, which translates to lower power loss and improved thermal performance.
  • Low Quiescent Current: The device features low quiescent current, which reduces standby power consumption, making it ideal for battery-powered applications.
  • Integrated Safety Features: The MAX1772EEI-TG068 includes a variety of protection features such as overvoltage protection, thermal shutdown, and current limit, enhancing the safety and reliability of the end application.
  • Compact Package: Housed in a small 28-pin QSOP package, the controller minimizes board space and is suitable for space-constrained applications.

Applications

The versatility and robust feature set of the MAX1772EEI-TG068 make it an excellent choice for a wide array of applications, including:

  • Power supplies for networking and telecommunications equipment
  • Battery-powered devices and portable electronics
  • Industrial power systems
  • Automotive accessories and infotainment systems
  • Energy-efficient power conversion in distributed power systems

Conclusion

In summary, the MAX1772EEI-TG068 from Maxim Integrated stands out as a compact, efficient, and versatile step-down DC-DC controller. Its wide input voltage range, adjustable output, and integrated safety features make it a reliable solution for designers looking to optimize power management in their electronic systems. Whether it's for industrial, automotive, or portable applications, the MAX1772EEI-TG068 delivers performance and reliability in a small footprint.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8794 $60.4674
49+ $2.3631 $115.7919
76+ $2.2892 $173.9792
105+ $2.2153 $232.6065
135+ $2.1414 $289.0890
181+ $1.9196 $347.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess