EN
  • EN
  • DE

TPS2220APWPRG4

Part No TPS2220APWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC CRD PWR-INT SWITCH24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 213312-TPS2220APWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2220APWPRG4 CAD Model

Description

The TPS2220APWPRG4 is a versatile and robust Power Interface Switch crafted by Texas Instruments, designed to cater to the needs of applications that require distributing and managing power from a single source to multiple peripherals or loads. This integrated circuit (IC) stands out for its ability to handle high current demands while providing various protective features to ensure the stability and longevity of the system it is integrated into.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2220APWPRG4 is capable of controlling power distribution to two separate slots, making it an ideal choice for systems with multiple peripheral devices.
  • Current Limiting: Each channel of the device is protected by an accurate current-limiting feature, which prevents damage to the switch and the connected devices in the event of an overcurrent condition.
  • Thermal Shutdown: The IC includes a thermal shutdown mechanism that activates when the junction temperature exceeds safe limits, thereby safeguarding the device from thermal damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation under low voltage conditions.
  • Break-Before-Make Switching: This functionality allows for seamless transitions between loads without the risk of cross-conduction or damage.

Applications

The TPS2220APWPRG4 is well-suited for a wide range of applications, including but not limited to:

  • PCMCIA/CardBus Slots
  • ExpressCard™ Slots
  • Docking Stations
  • Hot-Swap Supplies

Quality and Reliability

Texas Instruments is renowned for their commitment to quality, and the TPS2220APWPRG4 is no exception. Manufactured with the highest standards, this power interface switch is designed for reliable operation in a variety of environmental conditions. Its robust design ensures that it can withstand the rigors of daily use in both commercial and industrial applications.

Technical Specifications

With a wide operating temperature range and the ability to handle a continuous current of up to 1A per channel, the TPS2220APWPRG4 is a powerful solution for power distribution challenges. Its 24-pin HTSSOP (PWP) package allows for a compact footprint on the PCB, making it a space-efficient choice for designers.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5539 $52.6205
225+ $0.4545 $102.2625
345+ $0.4403 $151.9035
470+ $0.4261 $200.2670
610+ $0.4119 $251.2590
815+ $0.3693 $300.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess