EN
  • EN
  • DE

MAX4887ETE+T

Part No MAX4887ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH TRIPLE 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications Video
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Maximum) 6.5Ohm
Supply Voltage , Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 500MHz
Features Break-Before-Make, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Family Part Number MAX4887
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 704284-MAX4887ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4887ETE+T CAD Model

Description

Product Overview: MAX4887ETE+T by Maxim Integrated

The MAX4887ETE+T from Maxim Integrated is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer (mux/demux) designed for signal switching in data communication applications. This versatile component is part of Maxim's extensive range of analog and mixed-signal solutions, renowned for their reliability and innovation.

Key Features

  • High-Speed Signal Switching: The MAX4887ETE+T is optimized for high-speed differential signal switching, making it ideal for applications requiring fast and efficient data transfer.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, this mux/demux device is designed for low-voltage environments, ensuring compatibility with contemporary low-voltage logic levels and power-efficient operation.
  • Wide Bandwidth: The device boasts a wide bandwidth, ensuring minimal signal degradation and high data integrity, which is crucial for maintaining performance in high-speed communication systems.
  • Low Crosstalk and Off-Isolation: Engineered to minimize crosstalk and maximize off-isolation, the MAX4887ETE+T ensures that signal integrity is preserved, reducing the potential for data errors and improving overall system reliability.
  • Power-Down Mode: The inclusion of a power-down mode allows for reduced power consumption when the device is not in active use, contributing to energy savings in the system.
  • Compact Package: The device is offered in a space-saving 16-pin TQFN package, making it suitable for high-density board designs without sacrificing performance.

Applications

The MAX4887ETE+T is well-suited for a variety of applications where high-speed differential signal routing is required. This includes, but is not limited to:

  • USB 2.0 High-Speed Signal Switching
  • PCI Express Data Mux/Demux
  • SATA/SAS Signal Routing
  • Signal Routing in Networking Equipment
  • High-Speed Serial Digital Interface (SDI) Video Switching

With its combination of high-speed performance, low-voltage operation, and advanced features, the MAX4887ETE+T from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency and reliability of their data communication systems.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7789 $58.3569
51+ $2.2800 $116.2800
79+ $2.2095 $174.5505
109+ $2.1379 $233.0311
140+ $2.0663 $289.2820
188+ $1.8526 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess