EN
  • EN
  • DE

SN74LV1T02DCKR

Part No SN74LV1T02DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC70-5 / NOR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LV1T02
Other Names TEXTISSN74LV1T02DCKR,296-37240-1,296-37240-2,2156-SN74LV1T02DCKR,SN74LV1T02DCKR,296-37240-6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257758-SN74LV1T02DCKR
Ultra Librarian 3D Model Ultra Librarian SN74LV1T02DCKR CAD Model

Description

The SN74LV1T02DCKR is a high-performance, single-gate logic device from Texas Instruments, designed for optimal power and speed in a compact form factor. This advanced CMOS logic gate is part of the 74LV1T family and offers a versatile single 2-input positive-NOR gate configuration.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for a variety of low-power applications and compatible with multiple logic level systems.
  • High Speed: With a typical tpd of 4.7 ns at 3.3 V, the SN74LV1T02DCKR provides high-speed performance which is essential for fast computing and processing applications.
  • Low Power Consumption: It is designed for minimal power consumption, with a typical ICC of 10 µA, making it an excellent choice for battery-operated and power-sensitive designs.
  • SC70 Packaging: Enclosed in an ultra-small, leaded SC70 package, it occupies minimal board space, which is crucial for space-constrained applications.
  • Output Drive Capability: The device can drive up to 4 mA at 5 V, allowing it to control LEDs, transistors, and other low-power peripherals.
  • Logic-Level Translation: Its wide operating voltage range enables the SN74LV1T02DCKR to perform logic-level translation functions, bridging between different logic levels within a system.

Applications

The versatile nature of the SN74LV1T02DCKR makes it suitable for a wide range of applications including:

  • Mobile Phones
  • PDAs
  • Portable Electronics
  • Embedded Systems
  • Signal Processing
  • Control Systems
  • Logic-Level Translation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV1T02DCKR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for industrial, commercial, and consumer applications alike.

With its combination of low power consumption, high speed, and compact packaging, the SN74LV1T02DCKR from Texas Instruments is an excellent choice for designers looking to optimize their digital logic systems while maintaining flexibility and efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess