EN
  • EN
  • DE
  • IT

SN74LV244ATRGYR

Part No SN74LV244ATRGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20QFN / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 795070-SN74LV244ATRGYR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV244
Introduction Date August 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATRGYR CAD Model

Description

SN74LV244ATRGYR Octal Buffer/Driver from Texas Instruments

The SN74LV244ATRGYR is an advanced high-speed CMOS octal buffer and line driver designed to be used in 3.3V and 5V systems. Manufactured by Texas Instruments, this integrated circuit is part of their SN74LV family, which is renowned for its low-voltage operation and low-power consumption. This particular model comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) form factor, offering a space-saving solution for densely packed PCBs.

With its bidirectional non-inverting buffers, the SN74LV244ATRGYR is capable of driving loads with high output current, while still maintaining low power dissipation. The device features eight buffers with high-current output capability suitable for driving highly capacitive or low-impedance loads. This makes it perfect for interfacing with high-speed bus lines, memory systems, and other demanding applications.

The SN74LV244ATRGYR operates over a wide voltage range from 2V to 5.5V, which provides a great deal of flexibility in mixed-voltage environments. Additionally, the 3-state outputs can be placed in a high-impedance state, effectively disconnecting the drive to the bus or load; this is particularly useful in bus-oriented systems where multiple drivers can share the same lines.

Texas Instruments has equipped this device with multiple features to ensure reliable operation. The inputs are designed to tolerate up to 5.5V, independent of the supply voltage, which helps prevent damage during fault conditions. Also, the SN74LV244ATRGYR boasts an impressive propagation delay time, typically only 4.6 ns, allowing for high-speed data transfer and reduced latency in critical applications.

The SN74LV244ATRGYR is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Whether you're designing high-performance computing systems, telecommunications equipment, or industrial automation hardware, the SN74LV244ATRGYR is an excellent choice for a reliable and efficient octal buffer/driver solution.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7295 $51.0650
170+ $0.5985 $101.7450
260+ $0.5798 $150.7480
360+ $0.5611 $201.9960
465+ $0.5424 $252.2160
620+ $0.4863 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,427 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess