EN
  • EN
  • DE

SN74LV245ATDBR

Part No SN74LV245ATDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74LV245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255233-SN74LV245ATDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATDBR CAD Model

Description

SN74LV245ATDBR Octal Bus Transceiver by Texas Instruments

The SN74LV245ATDBR is a high-performance, octal bus transceiver designed by Texas Instruments (TI), which is part of their advanced low-voltage CMOS logic family. This integrated circuit (IC) is engineered to provide bidirectional data communication on multiplexed bus transmission lines for a wide range of applications, including telecommunications, computing, and industrial equipment.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Logic Level: Low-Voltage CMOS
  • Data Direction: Bidirectional
  • Number of Channels: 8
  • Operating Voltage Range: 2.7V to 3.6V
  • Output Current: ±24mA
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

Performance and Quality:

The SN74LV245ATDBR offers a high-speed data transfer capability while maintaining low power consumption. Its robust design ensures minimal noise generation and signal integrity, making it suitable for sensitive applications requiring stable and reliable data transmission. The IC's wide operating voltage range allows it to interface with both 3.3V and 5V logic levels, providing design flexibility and compatibility with various system architectures.

Applications:

This versatile transceiver is ideal for use in bidirectional data communication systems where buffer storage is not required. It can be used in:

  • Bus Interface Devices
  • Data Exchange Systems
  • Microprocessor or Microcontroller-based Systems
  • Networking Equipment
  • Telecommunication Infrastructure

Product Packaging:

The SN74LV245ATDBR comes in a space-saving 20-pin SSOP package, which is suitable for automated surface-mount assembly processes. Its small form factor is advantageous for compact PCB designs, allowing for high-density board layouts.

Conclusion:

Overall, the SN74LV245ATDBR from Texas Instruments is a reliable and efficient solution for high-speed bidirectional data communication. Its compatibility with various logic levels, combined with a robust design, makes it a preferred choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9006 $54.0360
140+ $0.7390 $103.4600
210+ $0.7159 $150.3390
290+ $0.6928 $200.9120
375+ $0.6697 $251.1375
500+ $0.6004 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess