EN
  • EN
  • DE

SN74LV541APWTG4

Part No SN74LV541APWTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -16 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 16 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits per Element 8
Number of Channels 8
Number of Elements 1
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 8
Number of Outputs 8
Number of Pins 20
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 15.9 ns
Quiescent Current 20 µA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Turn-On Delay Time 24 ns
Win Source Part Number 1095142-SN74LV541APWTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LV541APWTG4 CAD Model

Description

Product Overview: SN74LV541APWTG4

The SN74LV541APWTG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide optimal solutions for memory address driving and all general-purpose bus-oriented systems. This integrated circuit is part of the LV family, which ensures low-voltage operation and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of commercial and industrial applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Voltage Range: Operable with a 2.7V to 3.6V VCC supply voltage
  • Drive Capability: Capable of driving heavily loaded outputs with up to 24mA (at 3.3V), ensuring reliable data transmission
  • Speed: Fast propagation delays and output transition times
  • Power Consumption: Low power consumption with a typical ICC of only 4µA maximum
  • Package: Offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins for space-saving mounting
  • Temperature Range: Industrial range of -40°C to 85°C operational temperature

Applications

The SN74LV541APWTG4 is designed for a wide range of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission systems
  • Signal buffering

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV541APWTG4 is no exception, being produced with the high manufacturing standards for which TI is known. This product is RoHS compliant, ensuring that it meets the latest environmental standards and is suitable for use in a variety of environmentally sensitive applications.

Ordering and Packaging

When ordering the SN74LV541APWTG4, it is important to refer to the full product code to ensure accurate delivery of the desired package. This product is available in a TSSOP-20 package, which is ideal for automated assembly processes and applications where space is at a premium.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3900 $50.7000
315+ $0.3200 $100.8000
485+ $0.3100 $150.3500
670+ $0.3000 $201.0000
865+ $0.2900 $250.8500
1,155+ $0.2600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,650 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess