EN
  • EN
  • DE

SN74LV8144N-P2

Part No SN74LV8144N-P2
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+E4
Reference case DIP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749413-SN74LV8144N-P2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV8144N-P2 CAD Model

Description

SN74LV8144N-P2 Product Overview

The SN74LV8144N-P2 is a high-performance, dual 4-bit binary counter integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). Designed with precision and reliability in mind, this IC is part of TI's low-voltage series, ensuring efficient operation at lower power levels.

Key Features

  • Low Voltage Operation: This device is optimized for operation at a nominal voltage of 3.3V, making it suitable for battery-operated applications and low-power systems.
  • High-Speed Performance: The SN74LV8144N-P2 is designed to provide high-speed performance, which is crucial for applications requiring quick signal processing and timing.
  • Dual 4-Bit Counters: It features two independent 4-bit binary counters, allowing for parallel counting operations, which can be used in a variety of digital applications.
  • Expandable: The counters can be cascaded in applications requiring longer count lengths, providing flexibility and scalability for complex designs.
  • Edge-Triggered Counting: The device counts on the positive-going transition of the clock input, making it compatible with most microcontroller interfaces and digital systems.
  • Clear Function: The inclusion of a clear function allows for the counters to be reset to zero, which is essential for precise timing and control operations.

Applications

The versatility of the SN74LV8144N-P2 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Communication systems
  • Embedded systems
  • Timing circuits
  • Frequency dividers

Quality and Reliability

As with all Texas Instruments products, the SN74LV8144N-P2 is manufactured to the highest quality standards. It is designed to meet rigorous industry specifications, ensuring long-term reliability and performance in the most demanding conditions.

Package and Availability

The device is available in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting techniques, making it easy to integrate into a wide array of circuit boards and prototypes. Check with authorized distributors or directly with Texas Instruments for availability and bulk order options.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess