EN
  • EN
  • DE

SN74LV8159N-P2

Part No SN74LV8159N-P2
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 334567-SN74LV8159N-P2
Ultra Librarian 3D Model Ultra Librarian SN74LV8159N-P2 CAD Model

Description

Product Description: SN74LV8159N-P2 from Texas Instruments

The SN74LV8159N-P2 is an exceptional product from Texas Instruments, a renowned name in the world of electronics. This device is a 16-bit input/output (I/O) expander that is particularly designed for 2.7-V to 5.5-V VCC operation. It provides a unique combination of functionality, versatility, and performance that makes it stand out in the market.

Key Features

  • It is equipped with a 16-bit I/O port expander which includes a built-in latch.
  • The device operates with a voltage range of 2.7-V to 5.5-V, making it compatible with a wide range of electronic devices.
  • It features an I2C interface for seamless communication with other devices.
  • The product also has a hardware reset pin (RESET).
  • It offers an interrupt output (INT).
  • The device supports hot insertion.

Applications

The SN74LV8159N-P2 is a versatile product that can be used in a wide range of applications. It is perfect for expanding the I/O capability of microcontrollers and microprocessors in various electronic devices. It can also be used for remote I/O expansion, which can be particularly useful in servers, routers, and other networked systems.

Quality and Reliability

As a product from Texas Instruments, the SN74LV8159N-P2 guarantees high-quality performance and reliability. It is designed to meet the stringent quality standards of the industry, ensuring that it can deliver consistent and reliable performance in various conditions. Whether you are using it for personal or professional purposes, you can trust the SN74LV8159N-P2 to deliver the performance you need.

Conclusion

In conclusion, the SN74LV8159N-P2 from Texas Instruments is a versatile and reliable I/O expander that offers a wide range of features and capabilities. Whether you are looking to expand the I/O capability of your electronic device or need a reliable solution for remote I/O expansion, the SN74LV8159N-P2 is a great choice.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0736 $55.3680
12+ $9.0861 $109.0332
18+ $8.8021 $158.4378
24+ $8.5182 $204.4368
31+ $8.2343 $255.2633
41+ $7.3824 $302.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess