EN
  • EN
  • DE

SN74LVC00PWR

Part No SN74LVC00PWR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case TSSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734590-SN74LVC00PWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC00PWR CAD Model

Description

The SN74LVC00PWR is a high-performance, four-independent 2-input NAND gate integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device operates from a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The low-voltage operation and the ability to drive loads with varying voltage levels make the SN74LVC00PWR an ideal choice for mixed-voltage applications.

This component is part of the LVC family, which is known for its low-voltage CMOS technology. It offers robust performance while maintaining low power consumption. The SN74LVC00PWR features a significant reduction in dynamic power consumption as it utilizes the balanced output drive, which limits the current spikes during transitions. This characteristic is particularly beneficial in battery-operated devices where power efficiency is crucial.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN74LVC00PWR, which is conducive for space-constrained applications due to its compact footprint. Its package is also designed to ensure optimal thermal dissipation and reliability over a wide operating temperature range.

Compatibility with 5V tolerant inputs allows the SN74LVC00PWR to be used in legacy systems without the need for level shifting, simplifying design integration. The device also boasts a high drive capability, capable of sourcing and sinking significant current which makes it suitable for driving LEDs, relays, or other high-current loads, directly from the output pins.

The SN74LVC00PWR is an essential component for a wide array of electronic circuits, including but not limited to, logic signal gating, signal processing, and timing management. Its robust design ensures that it can be used in both commercial and industrial applications, providing reliable performance even under harsh conditions.

Texas Instruments provides comprehensive technical support for the SN74LVC00PWR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively and efficiently.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess