EN
  • EN
  • DE

TMS320F28023PTT

Part No TMS320F28023PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit C28x RISC 64KB Flash 3.3V Automotive 48-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 087799-TMS320F28023PTT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TMS320F28023P
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28023PTT CAD Model

Description

Overview of TMS320F28023PTT Microcontroller

The TMS320F28023PTT is a highly integrated, high-performance microcontroller solution from Texas Instruments, designed for demanding control applications. This device is part of the C2000™ 32-bit microcontroller family, which is renowned for its advanced digital signal processing capabilities, combined with the ease of use of a traditional microcontroller.

Key Features

  • CPU: At the heart of the TMS320F28023PTT is a 32-bit CPU, known as the C28x core, which can run at speeds up to 60 MHz, providing the computational power needed for complex algorithms and control functions.
  • Memory: The device includes 64KB of flash memory and 12KB of RAM, ensuring ample space for application code and data storage.
  • Peripherals: A wide array of peripherals enhances the functionality of the microcontroller, including an enhanced pulse width modulator (ePWM), 12-bit analog-to-digital converter (ADC), capture/compare units, and serial communication interfaces like UART, SPI, and I2C.
  • JTAG Interface: For development and debugging, the TMS320F28023PTT is equipped with a JTAG interface, enabling easy access to the internal workings of the microcontroller.
  • Power Management: The device features an on-chip voltage regulator and a variety of power modes, allowing for optimized power consumption during different operational states.

Applications

The TMS320F28023PTT is ideal for a broad range of applications, particularly in the industrial sector. It excels in motor control, digital power conversion, and intelligent sensor management. Its processing capabilities make it suitable for applications requiring advanced control algorithms, such as field-oriented control (FOC) for AC motors, and power factor correction (PFC) in power supplies.

Design Support and Tools

Developers working with the TMS320F28023PTT benefit from Texas Instruments' comprehensive suite of development tools. This includes the Code Composer Studio™ integrated development environment (IDE), which provides a full development environment for coding, debugging, and analyzing the performance of applications. Additionally, a wide range of application notes, reference designs, and the TI E2E™ support community are available to help accelerate design cycles and troubleshoot issues.

Package and Quality

The TMS320F28023PTT comes in a 48-pin LQFP (Low-Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. The device is also characterized for operation over an extended temperature range, making it suitable for industrial environments.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7716 $52.8024
33+ $3.0946 $102.1218
51+ $2.9979 $152.8929
69+ $2.9012 $200.1828
90+ $2.8045 $252.4050
120+ $2.5144 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess