EN
  • EN
  • DE

SN74LVC16T245GQLR

Part No SN74LVC16T245GQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLTR BIDIRECTIONAL 56BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number 74LVC16T245
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847917-SN74LVC16T245GQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16T245GQLR CAD Model

Description

The SN74LVC16T245GQLR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of high-speed signal transfer and voltage translation in modern digital systems. This robust device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Logic Levels: The SN74LVC16T245GQLR operates with a 1.65V to 3.6V V<sub>CC on the A side and a 2.3V to 5.5V V<sub>CC on the B side, making it ideal for interfacing between different logic levels in a mixed-voltage environment.
  • Bus Transceiver: This device functions as a 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs.
  • Direction Control: Direction control (DIR) and output-enable (OE) inputs control the data flow. The DIR input determines the direction of data flow, and OE controls the output from being active or in a high-impedance state.
  • High-Speed Data Transfer: With its low on-state resistance, the SN74LVC16T245GQLR facilitates high-speed data transfer, which is essential for modern high-speed interfaces.
  • Wide Operating Temperature: Designed to operate in a wide temperature range from -40°C to +85°C, this device is suitable for industrial applications.

Applications

The SN74LVC16T245GQLR is versatile and can be used in a wide range of applications. It is particularly useful for:

  • Bus interface or signal buffering between different voltage domains within automotive, consumer electronics, and industrial control systems.
  • Level translation for mixed-voltage systems in telecommunications and networking equipment.
  • Serving as an interface between microprocessors, microcontrollers, or FPGAs with different voltage requirements.

Package and Quality

The device comes in a compact VQFN (RGP) 48-pin package, which is ideal for space-constrained applications. It also features I<sub>off support to prevent damaging current backflow when the device is powered down. Texas Instruments ensures high manufacturing standards, and the SN74LVC16T245GQLR is no exception, offering reliability and performance for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess