EN
  • EN
  • DE

SN74LVC1G04DSF2

Part No SN74LVC1G04DSF2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN74LVC1G04 Single Inverter Gate | IC INVERTER 1CH 1-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1x1)
Manufacturer Package 6-XFDFN
Family Part Number 74LVC1G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255501-SN74LVC1G04DSF2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04DSF2 CAD Model

Description

The SN74LVC1G04DSF2 is a single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and high-speed performance. The SN74LVC1G04DSF2 is specifically crafted to address the needs of modern electronics that require low power consumption without sacrificing speed and reliability.

Key Features

  • Operating Voltage: The device supports a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V logic levels.
  • High Speed: With a typical propagation delay (t_pd) of only 2.8 ns at 3.3V, it ensures high-speed signal processing, which is crucial for time-sensitive applications.
  • Low Power Consumption: It features a low power design, with a typical ICC of 10 µA, minimizing the power requirements of the system it is integrated into.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring a high level of durability against static electricity, which is critical for maintaining the longevity and reliability of electronic components.
  • Output Drive Capability: It can drive loads with up to ±24 mA at the output, allowing it to interface with a variety of other digital components.
  • Package: The SN74LVC1G04DSF2 comes in a compact 6-pin SOT-363 package, which is suitable for space-constrained applications.

Applications

The versatility of the SN74LVC1G04DSF2 makes it suitable for a wide array of applications. These include, but are not limited to:

  • Signal conditioning
  • Logic level translation
  • High-speed data processing circuits
  • Portable and battery-powered electronics
  • Embedded systems

With its combination of low-voltage operation, high-speed performance, and compact form factor, the SN74LVC1G04DSF2 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both power efficiency and speed.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2625 $51.1875
465+ $0.2154 $100.1610
720+ $0.2087 $150.2640
995+ $0.2020 $200.9900
1,285+ $0.1952 $250.8320
1,715+ $0.1750 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess