EN
  • EN
  • DE

SN74LVC1G04YZTR

Part No SN74LVC1G04YZTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER GATE SINGLE 5-DSBGA / Inverter 1-Element CMOS 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Family Name SN74LVC1G04
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 795090-SN74LVC1G04YZTR
Package 5-XFBGA, DSBGA
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Max Propagation Delay @ V, Max CL 3.7ns @ 5V, 50pF
Logic Level - High 1.7 V ~ 2 V
Logic Level - Low 0.7 V ~ 0.8 V
Current - Output High, Low 32mA, 32mA
Maximum Quiescent Current 10μA
Operating Supply Voltage 1.65 V ~ 5.5 V
Number of Inputs 1
Number of Circuits 1
Logic Type Inverter
Part Status Obsolete(EOL)
Packaging Reel package
Series 74LVC
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04YZTR CAD Model

Description

Product Overview: SN74LVC1G04YZTR from Texas Instruments

The SN74LVC1G04YZTR is a high-performance, single-gate inverter chip from the reputable manufacturer Texas Instruments. Designed with advanced silicon-gate CMOS technology, it offers a range of features that make it an ideal choice for a variety of applications that require logic inversion, including signal processing, data manipulation, and pulse shaping.

Key Features

  • Logic Type: Inverter - The SN74LVC1G04YZTR performs the basic logical function of inverting its input signal, providing a high output when the input is low and vice versa.
  • Supply Voltage Range: 1.65 V to 5.5 V - This wide range allows the chip to be used in systems with various power levels, making it versatile for both low-voltage and standard 5V applications.
  • Output Drive Capability: Capable of driving up to 32 mA, it can directly drive LEDs and other low-power devices.
  • High-Speed Operation: With propagation delays as low as 2.9 ns at 5 V, it is suitable for high-speed applications that require quick response times.
  • Low Power Consumption: The device has a low static power consumption and an even lower dynamic power consumption, which is critical for battery-powered and energy-efficient designs.
  • Operating Temperature Range: -40°C to 125°C, suitable for industrial and automotive applications where temperature extremes are common.
  • Packaging: Supplied in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The SN74LVC1G04YZTR is used in a wide array of electronic circuits. Its applications include, but are not limited to, the following:

  • Logic level translation
  • Oscillator circuits
  • Signal conditioning
  • Pulse shaping circuits
  • High-speed signal inversion

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G04YZTR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess