Product Description: SN74LVC1G04YZVR from Texas Instruments
The SN74LVC1G04YZVR is a high-performance, single-function gate from Texas Instruments, a global semiconductor design and manufacturing company. This product is part of the SN74LVC1G04 series and is renowned for its high drive capability and low power consumption. It is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications.
Key Features
- Functional Flexibility: The SN74LVC1G04YZVR is a single inverter gate, providing users with functional flexibility in their circuit designs.
- Low Power Consumption: This product is designed to consume minimal power, making it an energy-efficient choice for your electronic needs.
- High Drive Capability: With its high drive capability, the SN74LVC1G04YZVR can handle high current loads efficiently.
- Wide Operating Voltage: It operates between 1.65 V and 5.5 V, making it versatile for various applications.
Applications
The SN74LVC1G04YZVR is ideal for a variety of applications, including but not limited to:
- Consumer Electronics
- Communication Systems
- Industrial Equipment
- Medical Devices
This product is designed to offer maximum functionality, high performance, and reliability. Texas Instruments is known for its innovative technology and the SN74LVC1G04YZVR is no exception. It is a testament to the company's commitment to providing high-quality, durable, and efficient products to its customers.
Ordering Information
You can order the SN74LVC1G04YZVR directly from Texas Instruments or from authorized distributors. For more information about this product, please refer to the product datasheet or contact Texas Instruments customer service.