EN
  • EN
  • DE

SN74LVC1G07DCK3

Part No SN74LVC1G07DCK3
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOGIC GATE / Single Buffer/Driver With Open-Drain Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809429-SN74LVC1G07DCK3
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07DCK3 CAD Model

Description

Product Overview: SN74LVC1G07DCK3

The SN74LVC1G07DCK3 is a high-performance, single buffer/driver with open-drain output from Texas Instruments, designed to operate from a wide range of power supplies. This device is part of the 74LVC family, which is well-known for its low-voltage operation and low-power consumption, making it ideal for battery-operated and portable applications.

Key Features

  • Wide Supply Voltage Range: The SN74LVC1G07DCK3 is designed to accommodate a supply voltage range of 1.65 V to 5.5 V, allowing it to be used in various system voltage levels.
  • High Drive Capability: This device can sink currents up to 32 mA, providing enough drive for most low-power applications.
  • Low Power Consumption: The low power consumption characteristic of the 74LVC family is evident in this device, making it suitable for power-sensitive applications.
  • Open-Drain Output: The open-drain output allows for wired-OR logic configurations and can be connected to higher voltage levels, up to 5.5 V, regardless of the supply voltage.
  • ESD Protection: The SN74LVC1G07DCK3 features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The buffer/driver is versatile and can be used in a variety of applications, including:

  • Level shifting for mixed-voltage systems
  • Line driving with high-impedance outputs
  • Power management in portable devices
  • Signal buffering in communication infrastructure
  • Interfacing in multi-voltage systems

Package and Quality

The SN74LVC1G07DCK3 comes in a compact SC70 package, which is suitable for space-constrained applications. Additionally, Texas Instruments ensures the highest quality and reliability for their products, and this device is no exception. It has been rigorously tested to meet industry standards for performance and durability.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official Texas Instruments datasheet for the SN74LVC1G07DCK3.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1543 $50.1475
790+ $0.1266 $100.0140
1,225+ $0.1227 $150.3075
1,685+ $0.1187 $200.0095
2,180+ $0.1148 $250.2640
2,920+ $0.1029 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235,910 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess