EN
  • EN
  • DE

SN74LVC1G14DBVTG4

Part No SN74LVC1G14DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SOT23-5  /  Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39V ~ 1.87V
Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LVC1G14
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257652-SN74LVC1G14DBVTG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DBVTG4 CAD Model

Description

Product Overview: SN74LVC1G14DBVTG4

The SN74LVC1G14DBVTG4 from Texas Instruments is a high-performance, single Schmitt-trigger inverter device that operates from a power supply range of 1.65V to 5.5V. This feature allows the device to be used in a variety of logic systems, accommodating both 3.3V and 5V applications. The device is part of the 74LVC family, which is known for its low-voltage operation and low power consumption.

Designed for high-speed signal processing, the SN74LVC1G14DBVTG4 offers a 5V tolerant input, which permits interface with 5V logic levels without risk of damage. This makes it highly versatile and suitable for interfacing with different logic levels in mixed-voltage systems. The Schmitt-trigger action at the input also provides hysteresis, which enhances noise immunity and allows the device to be used in noisy environments.

The SN74LVC1G14DBVTG4 comes in a compact SOT-23-5 package, making it ideal for space-constrained applications. Despite its small size, it delivers robust performance with the capability to drive capacitive loads while maintaining signal integrity. This is particularly important in applications where board space is at a premium but performance cannot be compromised.

In terms of performance, the device boasts a propagation delay time of typically 2.9 ns at 3.3V, allowing for high-speed operation. Furthermore, the SN74LVC1G14DBVTG4 supports balanced propagation delays and transition times, which is essential for maintaining signal synchronization in digital circuits.

The SN74LVC1G14DBVTG4 is suitable for a wide range of applications, including signal conditioning, line driving, and logic level translation. Its robust design and specifications ensure reliable operation in industrial, commercial, and telecommunications equipment. With Texas Instruments' reputation for quality and reliability, this product is an excellent choice for designers seeking a high-performance inverter solution.

Key Features:

  • Operates from 1.65V to 5.5V
  • Schmitt-trigger input for noise immunity
  • 5V tolerant inputs
  • Low power consumption
  • Compact SOT-23-5 package
  • High-speed operation (2.9 ns typical at 3.3V)
  • Capable of driving capacitive loads

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,600+ $0.0385 $100.1000
4,035+ $0.0372 $150.1020
5,785+ $0.0346 $200.1610
7,510+ $0.0333 $250.0830
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,820 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess