EN
  • EN
  • DE

SN74LVC1G14DRY2

Part No SN74LVC1G14DRY2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1-INP 6SON  /  Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39V ~ 1.87V
Logic Level - High 1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number SN74LVC1G
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 1257720-SN74LVC1G14DRY2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DRY2 CAD Model

Description

The SN74LVC1G14DRY2 is a single Schmitt-trigger inverter device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: Schmitt-trigger inverter
  • Supply Voltage Range: 1.65 V to 5.5 V, making it suitable for a variety of low-voltage applications and enabling it to interface with both 3.3 V and 5 V logic levels.
  • High Drive: Capable of driving up to ±24-mA at the output, allowing it to drive larger loads or multiple devices.
  • Logic Level Translation: Can be used to translate between different logic levels, making it ideal for multi-voltage system integration.
  • Package: Available in a small 6-pin SOT (small outline transistor) package, which is useful for space-constrained applications.
  • Temperature Range: Operational between -40°C to 125°C, which ensures reliable performance across a wide range of environmental conditions.

Applications

The SN74LVC1G14DRY2 is versatile and can be implemented in various electronic systems, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Logic level translation for multi-voltage systems
  • Glitch-free power-up/power-down circuits
  • Portable and battery-powered electronics

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74LVC1G14DRY2 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer electronics industries. With Texas Instruments' expertise in semiconductor design, you can expect consistent performance and durability from this product.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures that integrating the SN74LVC1G14DRY2 into your project is as seamless as possible, with the backing of TI's technical expertise.

You May Also Be Interested in

Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess