EN
  • EN
  • DE

SN74LVC1G18DCKRG4

Part No SN74LVC1G18DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DEMULTIPLEXER 3-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100421-SN74LVC1G18DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DCKRG4 CAD Model

Description

Product Overview: SN74LVC1G18DCKRG4

The SN74LVC1G18DCKRG4 is a high-performance, single 2-to-1 multiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it ideal for interfacing with both 3.3 V and 5 V systems. It is a versatile component that is well-suited for a variety of applications, including signal gating, data selection, and communication systems.

Key Features

  • Voltage Range: The device supports a wide voltage range, accommodating various logic levels, making it suitable for mixed-voltage applications.
  • Low Power Consumption: With its low power consumption, it is an excellent choice for battery-operated and power-sensitive applications.
  • High Speed: The SN74LVC1G18DCKRG4 offers fast switching performance, which is critical for high-speed data processing and communication.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the device's reliability and longevity in harsh environments.
  • Logic Level Translation: It can be used for translating between different logic levels, making it easier to integrate components operating at distinct voltages.

Applications

The multiplexer's small footprint and low power consumption make it an excellent choice for portable and compact designs. It can be used in:

  • Data multiplexing in communication systems
  • Signal gating in mixed-signal circuits
  • Hardware logic selection or output enable switch
  • Logic level translation for interfacing microcontrollers with peripherals

Package and Quality

Enclosed in a small SC70-6 package, the SN74LVC1G18DCKRG4 is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring performance and reliability.

Environmental and Regulatory Compliance

The SN74LVC1G18DCKRG4 is RoHS compliant and adheres to industry standards for environmental responsibility. It is also lead-free, minimizing the environmental impact and ensuring compliance with global regulations.

Overall, the SN74LVC1G18DCKRG4 from Texas Instruments is a robust and reliable choice for designers looking to incorporate a 2-to-1 multiplexer into their systems, with the added benefit of being from a reputable manufacturer known for quality and innovation.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,405+ $0.0712 $100.0360
2,185+ $0.0688 $150.3280
3,125+ $0.0640 $200.0000
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,210 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess