EN
  • EN
  • DE

SN74LVC2244ADW

Part No SN74LVC2244ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVC2244
Other Names -296-8490-5,2156-SN74LVC2244ADW,-296-8490-5,-SN74LVC2244ADWR,296-8490-5,SN74LVC2244ADWG4,TEXTISSN74LVC2244ADW,SN74LVC2244ADWE4,SN74LVC2244ADWE4,SN74LVC2244ADWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259343-SN74LVC2244ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC2244ADW CAD Model

Description

Product Overview: SN74LVC2244ADW

The SN74LVC2244ADW from Texas Instruments is a robust, high-performance octal buffer/line driver designed to provide optimal solutions for driving bus lines or buffer memory address registers. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Voltage Range: Operates from a 2.7V to 3.6V supply, making it suitable for low-voltage applications and ensuring compatibility with a broad range of logic levels.
  • Drive Capability: Capable of driving ±24-mA outputs, the SN74LVC2244ADW is adept at handling heavy load conditions without compromising signal integrity.
  • Inputs Accept Voltages up to 5.5V: Allows for direct interfacing with 5V TTL or CMOS logic levels without requiring external level shifters, thus simplifying design and reducing component count.
  • IOFF Support: Offers IOFF circuitry which disables the outputs, preventing damaging current backflow through the device when it is powered down.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving board space and reducing costs.

Package and Quality

The SN74LVC2244ADW comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance under extreme conditions.

Applications

With its versatile features, the SN74LVC2244ADW is suitable for a wide range of applications, including:

  • Bus Transceiver Functions
  • Memory Address Driving
  • Buffering Data Lines in Multi-Voltage Systems
  • Signal Path Delay Elements

Environmental and Regulatory Compliance

The device is compliant with RoHS directives, ensuring that it meets global environmental standards and is free from hazardous substances. Additionally, it is characterized for operation from -40°C to 85°C, accommodating a wide temperature range for various operating conditions.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1761 $52.9245
105+ $0.9651 $101.3355
165+ $0.9349 $154.2585
225+ $0.9047 $203.5575
290+ $0.8746 $253.6340
385+ $0.7841 $301.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess