EN
  • EN
  • DE

SN74LVC2G125YZAR

Part No SN74LVC2G125YZAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST DL 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1100586-SN74LVC2G125YZAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G125YZAR CAD Model

Description

Product Overview: SN74LVC2G125YZAR

The SN74LVC2G125YZAR is a high-performance, dual bus buffer gate with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. This makes the SN74LVC2G125YZAR ideal for interfacing with 5V, 3.3V, and 2.5V logic signals.

Key Features

  • Logic Type: Dual Bus Buffer Gate with 3-State Outputs
  • Operating Voltage: 1.65V to 5.5V, suitable for interfacing with various logic levels.
  • Output Drive Capability: Capable of driving up to ±24 mA at 3.3 V, allowing for robust signal transmission.
  • Logic Level Translation: Facilitates the translation between different logic levels, making it versatile for multi-voltage systems.
  • Low Power Consumption: Features a low ICC of 10 µA max, contributing to energy-efficient designs.
  • High-Speed Operation: Supports propagation delays of just 3.6 ns at 3.3 V, ensuring fast signal processing.
  • Package: Available in a variety of small-footprint packages, including the compact DSBGA package for space-constrained applications.

Applications

The SN74LVC2G125YZAR is versatile enough to be used in a broad range of applications. Its features make it particularly well-suited for:

  • Bus and signal buffering
  • Logic level shifting and translation
  • Driving heavy loads
  • Memory interfacing
  • Portable and battery-powered electronics
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC2G125YZAR is no exception, with its robust design ensuring reliable performance in a variety of operating conditions. The product is also RoHS compliant, aligning with environmental standards for hazardous substances.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design resources for the SN74LVC2G125YZAR are available on the Texas Instruments website, allowing for seamless integration into your design projects.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess