EN
  • EN
  • DE

SN74LVC2G126DCUT

Part No SN74LVC2G126DCUT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST DL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100587-SN74LVC2G126DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G126DCUT CAD Model

Description

Product Overview: SN74LVC2G126DCUT by Texas Instruments

The SN74LVC2G126DCUT is a high-performance, dual-line driver designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower supply voltage and offers reduced power consumption without compromising on speed.

Key Features

  • Logic Type: Dual Bus Buffer Gate with 3-State Outputs
  • Voltage Range: Operates from 1.65 V to 5.5 V, accommodating a wide range of applications and compatibility with various logic levels.
  • Output Drive Capability: Can drive up to 24 mA at the outputs, providing good signal strength for driving loads.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus and line multiplexing.
  • Propagation Delay: Fast propagation delay times ensure quick response and high-speed operation.
  • Package: Supplied in an 8-pin VSSOP package, which is ideal for space-constrained applications.

Applications

The SN74LVC2G126DCUT is versatile and can be used in various applications, including but not limited to:

  • Memory address drivers
  • Bus-oriented systems
  • Buffer/line drivers
  • Data management and storage

Performance and Quality

With Texas Instruments' commitment to quality, the SN74LVC2G126DCUT is designed for robust performance. The device features latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring stability under transient conditions. Additionally, it is specified for partial-power-down applications using I<sub>off. The I<sub>off circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Environmental and Regulatory Compliance

The SN74LVC2G126DCUT adheres to environmental standards and is RoHS compliant, ensuring that it meets global regulatory requirements for hazardous substance control. This commitment to environmental stewardship makes it suitable for use in a wide range of consumer and commercial products.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1236 $50.0580
865+ $0.1158 $100.1670
1,345+ $0.1119 $150.5055
1,925+ $0.1040 $200.2000
2,500+ $0.1001 $250.2500
3,120+ $0.0962 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,020 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess