EN
  • EN
  • DE

SN74LVC2G241DCURG4

Part No SN74LVC2G241DCURG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095183-SN74LVC2G241DCURG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G241DCURG4 CAD Model

Description

Product Overview: SN74LVC2G241DCURG4

The SN74LVC2G241DCURG4 is a high-performance, dual-buffer driver from Texas Instruments, designed to address the needs of modern circuit designs that require low-voltage and high-speed operation. This integrated circuit belongs to the 74LVC family, which is renowned for its low-voltage capabilities and compatibility with mixed-voltage systems.

This particular model features two line drivers with 3-state outputs, which are essential for bus-oriented applications. The 3-state outputs allow the driver to either deliver a high or low logic level or to be placed in a high impedance state, effectively disconnecting from the bus. This is particularly useful in situations where multiple drivers share the same bus and need to avoid conflicts by taking turns transmitting.

Key Features:

  • Operating Voltage: The SN74LVC2G241DCURG4 operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
  • High Speed: With a maximum propagation delay time of approximately 3.3 ns at 3.3V, this device is suitable for high-speed applications that require rapid signal transmission.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 µA maximum when disabled.
  • I/O Compatibility: Inputs are tolerant to 5.5V, allowing for interface flexibility with higher voltage systems without the need for additional level shifters.
  • ESD Protection: The SN74LVC2G241DCURG4 includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications:

The dual-buffer driver is commonly used in a variety of applications, including:

  • Bus driving where multiple drivers are required to share a common data or address bus.
  • Memory address driving for high-speed data processing systems.
  • Signal buffering to prevent signal degradation in long or complex signal paths.
  • Level shifting to bridge between circuits operating at different voltage levels.

With its compact VSSOP (Very-Thin Shrink Small-Outline Package) package, the SN74LVC2G241DCURG4 is an excellent choice for space-constrained applications. Its performance characteristics make it a reliable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
SiTIME
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Shikues
Lowest to $0.0612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2828 $50.9040
380+ $0.2649 $100.6620
590+ $0.2559 $150.9810
845+ $0.2380 $201.1100
1,095+ $0.2291 $250.8645
1,365+ $0.2202 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,420 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess