EN
  • EN
  • DE

SN74LVC2G32YZAR

Part No SN74LVC2G32YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2 INPUT POSITIVE-OR GATE | IC GATE OR 2CH 2-INP 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.2ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Manufacturer Package 8-XFBGA, DSBGA
Family Part Number 74LVC2G32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255652-SN74LVC2G32YZAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32YZAR CAD Model

Description

The SN74LVC2G32YZAR is a high-performance, dual 2-input OR gate integrated circuit from Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Logic Type: Dual 2-Input Positive OR Gate
  • Supply Voltage Range: 1.65V to 5.5V, accommodating various system voltages and allowing for flexible design options.
  • Logic Level Compatibility: 5V tolerant inputs enable the use in mixed-voltage logic interface applications.
  • Output Drive Capability: Capable of driving up to 24mA, providing good current drive for moderate loads.
  • Propagation Delay: Fast switching with a typical propagation delay (tpd) of 3.4ns at 3.3V, ensuring quick response times for critical applications.
  • Operating Temperature: Designed for a broad range of operating temperatures, from -40°C to 85°C, making it suitable for industrial applications.
  • Package: Available in a compact 8-pin DSF package, optimizing board space without sacrificing performance.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The SN74LVC2G32YZAR is versatile and can be used in a wide range of applications, including:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Telecommunications
  • Portable and battery-powered electronics
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVC2G32YZAR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in the most demanding conditions. Designers can trust this OR gate to deliver consistent, high-quality performance in their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6142 $52.2070
200+ $0.5040 $100.8000
310+ $0.4883 $151.3730
425+ $0.4725 $200.8125
550+ $0.4568 $251.2400
735+ $0.4095 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess