EN
  • EN
  • DE

SMP-TPS7A4901-MVK

Part No SMP-TPS7A4901-MVK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Series MAVRK
Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 3.3V
Current - Output 150mA
Voltage - Input 3V ~ 36V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS7A4901
Base Product Number TPS7A49
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283809-SMP-TPS7A4901-MVK
Ultra Librarian 3D Model Ultra Librarian SMP-TPS7A4901-MVK CAD Model

Description

Introduction to SMP-TPS7A4901-MVK by Texas Instruments

The SMP-TPS7A4901-MVK is a high-performance, low-dropout voltage regulator designed by Texas Instruments to cater to a wide array of power management requirements. This product stands out for its remarkable stability, accuracy, and power efficiency, making it a suitable choice for sensitive applications that require a steady and reliable power supply.

Key Features and Benefits

  • High Accuracy: The SMP-TPS7A4901-MVK boasts an impressive output voltage accuracy, ensuring that your devices receive a precise voltage level for optimal performance.
  • Low Dropout: With a low dropout voltage, this regulator can continue to deliver a stable output even when the input voltage is close to the output voltage, which is essential for battery-operated devices where maximizing efficiency is crucial.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customizability.
  • Thermal Protection: The SMP-TPS7A4901-MVK is equipped with thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the end device.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device against excessive currents that could potentially cause harm or disrupt performance.

Applications

The versatility of the SMP-TPS7A4901-MVK makes it ideal for a range of applications, including but not limited to:

  • RF and analog circuits
  • Microcontrollers and digital systems
  • Portable and battery-powered devices
  • Automotive electronics
  • Power-sensitive applications

Conclusion

With its robust feature set and high-performance capabilities, the SMP-TPS7A4901-MVK from Texas Instruments is engineered to meet the stringent requirements of modern electronic devices. It ensures that your applications not only run smoothly but also maintain their efficiency and reliability over time. Whether you're working on sophisticated industrial systems or compact consumer electronics, this voltage regulator is an excellent choice for your power management solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP59748MN1ADJTBG / ULTRA-LOW DROPOUT VOLTAGE REGULATOR WITH BIAS RAIL EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess