EN
  • EN
  • DE

SN74LVC32ADBRG4

Part No SN74LVC32ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES | IC GATE OR 4CH 2-INP 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.6ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SSOP
Manufacturer Package 14-SSOP
Family Part Number 74LVC32
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255676-SN74LVC32ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC32ADBRG4 CAD Model

Description

Product Overview: SN74LVC32ADBRG4

The SN74LVC32ADBRG4 is a quadruple 2-input positive-OR gate integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications in modern electronics where low-voltage operation is critical.

Key Features

  • Logic Type: OR Gate
  • Logic Family: LVC
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±24 mA
  • Package: SSOP (Shrink Small Outline Package)
  • Pin Count: 14
  • Operating Temperature Range: -40°C to +85°C

Performance and Flexibility

The SN74LVC32ADBRG4 offers high-drive outputs which can sink and source significant current, making it ideal for driving a wide array of peripheral components. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environments and applications.

Compatibility and Integration

With inputs that can tolerate up to 5.5 V even when the device is powered by a lower voltage, the SN74LVC32ADBRG4 is designed for multi-voltage systems and can interface with both 3.3 V and 5 V logic signals without the need for additional level shifting. This feature simplifies design and reduces component count in mixed-voltage systems.

Applications

The versatility of the SN74LVC32ADBRG4 makes it suitable for a broad range of applications, including:

  • Smartphones and Personal Electronics
  • Computing and Data Storage Devices
  • Industrial Control Systems
  • Portable and Battery-Powered Electronics
  • Logic Level Translation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC32ADBRG4 is no exception. This product is manufactured to the highest standards, ensuring both reliability and performance for the end-user. Whether you are designing consumer electronics or industrial automation systems, this OR gate IC is an excellent choice for a dependable logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2166 $100.7190
715+ $0.2098 $150.0070
985+ $0.2031 $200.0535
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess