EN
  • EN
  • DE

SN74LVC373AGQNR

Part No SN74LVC373AGQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYP LATCH OCT TRANS 20-BGA  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVC37
Other Names 296-12099-1R,-296-12099-1,2156-SN74LVC373AGQNR-TITR,296-12099-6R,-296-12099-1,2156-SN74LVC373AGQNR,296-12099-2R,296-12099-6,296-12099-1,-SN74LVC373AGQNRR,296-12099-2,TEXTISSN74LVC373AGQNR,-296-12099-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257254-SN74LVC373AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVC373AGQNR CAD Model

Description

SN74LVC373AGQNR - Texas Instruments Octal Transparent D-Type Latches

The SN74LVC373AGQNR from Texas Instruments is a high-performance, octal transparent D-type latch with a wide operating voltage range and the capability to drive up to 24mA at the output. This integrated circuit is designed for 2-V to 3.6-V VCC operation, making it suitable for interfacing with 3.3-V logic in mixed 3.3-V/5-V systems.

Each latch in the SN74LVC373AGQNR has a 3-state output that can be used in bus-oriented applications. The device features eight latches with three-state outputs for bus organized system applications. The latches are transparent D-type latches, meaning that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.

A significant feature of this product is its support for 5-V tolerant inputs, which allows for direct interfacing with 5-V TTL logic without the need for additional level shifting. This makes the SN74LVC373AGQNR a versatile choice for modern mixed-voltage systems.

The device also offers a wide range of features that enhance its performance and ease of use, including:

  • Max tpd of 4.6 ns at 3.3 V
  • Low power consumption, with a typical ICC of only 20 μA
  • Support for mixed-mode voltage operation on all ports
  • IEC-61000-4-2 Level 4 ESD protection
  • Latch-up performance exceeds 100 mA per JESD 78, Class II

Offered in a compact, 20-pin QFN package, the SN74LVC373AGQNR is designed to minimize board space while providing robust latch functionality for a variety of applications, including data storage, addressable latch, and as a buffer for data lines. With its industry-standard footprint, this component is an excellent choice for designers looking for a reliable and high-performance solution for their digital systems.

Overall, the SN74LVC373AGQNR is a testament to Texas Instruments' commitment to providing advanced logic solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess