EN
  • EN
  • DE

SN74LVC374AQPWRQ1

Part No SN74LVC374AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LVC37
Other Names SN74LVC374AQPWRQ1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258313-SN74LVC374AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC374AQPWRQ1 CAD Model

Description

SN74LVC374AQPWRQ1 Octal Edge-Triggered D-Type Flip-Flops

The SN74LVC374AQPWRQ1 is a high-performance, automotive-grade integrated circuit produced by Texas Instruments. This device belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with 5V systems. The SN74LVC374AQPWRQ1 is specifically designed to meet the rigorous demands of automotive applications, offering robust performance and reliability.

This octal flip-flop chip features eight edge-triggered D-type flip-flops with 3-state outputs. It is designed to store eight bits of data when the clock (CLK) input is on a positive-going transition. Each flip-flop has individual clear (CLR) inputs and outputs (Q). The 3-state outputs ensure that the flip-flops can either drive active loads, be in a high-impedance state, or drive the bus lines in a bidirectional manner.

The SN74LVC374AQPWRQ1 operates over a wide voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with both 3.3V and 5V logic levels. This feature is particularly beneficial in mixed-voltage systems where signal translation is required. The device also boasts a low-power consumption, which is crucial for battery-powered and energy-sensitive applications.

With its automotive qualification, the SN74LVC374AQPWRQ1 is designed to withstand harsh environments, including temperature extremes and high levels of mechanical stress. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Key features of the SN74LVC374AQPWRQ1 include:

  • Automotive Grade Product (AEC-Q100 qualified)
  • Wide Operating Voltage Range (2.7V to 3.6V)
  • Low Power Consumption
  • Eight Edge-Triggered D-Type Flip-Flops
  • 3-State Outputs for Bus-Oriented Applications
  • Individual Clear Inputs for Each Flip-Flop
  • Compatible with 5V Input Levels
  • Compact TSSOP Packaging

Overall, the SN74LVC374AQPWRQ1 is an essential component for automotive electronics designers who require a reliable and versatile storage solution for digital data. Its combination of low-voltage operation, power efficiency, and robustness in extreme conditions makes it an excellent choice for a wide range of automotive applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess