Product Overview: MC74VHC1GT126DT1G from ON Semiconductor
The MC74VHC1GT126DT1G is a high-performance CMOS single non-inverting buffer with a 3-state output from ON Semiconductor. This integrated circuit is designed to meet the requirements of high-speed data transfer and minimal power consumption, making it an ideal choice for a wide range of applications, including telecommunications, computing, and industrial systems.
Key Features
- High Speed: The device operates at a high speed, with a propagation delay time significantly lower than that of conventional CMOS devices.
- Low Power Dissipation: It has a reduced power consumption profile, which is essential for battery-powered and energy-efficient applications.
- High Noise Immunity: Characterized by a high noise immunity level, the MC74VHC1GT126DT1G is suitable for environments with potential electrical interference.
- 3-State Output: The 3-state output feature allows for connection to a bus-structured system, providing versatility in integrated circuit design.
- Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 5.5V, accommodating various system voltages.
- Compatibility: It is compatible with TTL levels, which enables easy integration with existing technologies.
Applications
The MC74VHC1GT126DT1G is suitable for a variety of applications, including:
- Logic level translation
- Bus driver
- Memory address driver
- Switching circuits
- Signal buffering
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC74VHC1GT126DT1G is no exception. It is manufactured using robust silicon gate CMOS technology, which ensures long-term performance and stability. The device is also compliant with the rigorous JEDEC standards, guaranteeing its reliability in a wide range of environmental conditions.
Package Information
The MC74VHC1GT126DT1G comes in a small TSOP-5 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and is also RoHS compliant, minimizing the environmental impact.